multicomp PRO Emi Line Filter, 500Ma; Dc Current Rating Multicomp Pro MCAS809535-560U

Description
EMI LINE FILTER, 500mA; DC Current Rating:500mA; Product Range:MCAS809535 Series; Case Dimensions:8mm x 3.5mm x 9.5mm; Inductance:56µH RoHS Compliant: Yes
Datasheet
Description
EMI LINE FILTER, 500mA; DC Current Rating:500mA; Product Range:MCAS809535 Series; Case Dimensions:8mm x 3.5mm x 9.5mm; Inductance:56µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Line Filter, 500Ma; Dc Current Rating Multicomp Pro - 74R9858 - Newark, An Avnet Company
Chicago, IL, United States
Emi Line Filter, 500Ma; Dc Current Rating Multicomp Pro
74R9858
Emi Line Filter, 500Ma; Dc Current Rating Multicomp Pro 74R9858
EMI LINE FILTER, 500mA; DC Current Rating:500mA; Product Range:MCAS809535 Series; Case Dimensions:8mm x 3.5mm x 9.5mm; Inductance:56µH RoHS Compliant: Yes

EMI LINE FILTER, 500mA; DC Current Rating:500mA; Product Range:MCAS809535 Series; Case Dimensions:8mm x 3.5mm x 9.5mm; Inductance:56µH RoHS Compliant: Yes

Supplier's Site
Choke Coil 56Uh; Inductance Multicomp Pro - 37K9141 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil 56Uh; Inductance Multicomp Pro
37K9141
Choke Coil 56Uh; Inductance Multicomp Pro 37K9141
CHOKE COIL 56UH; Inductance:56µH; Rated Current:500mA; Product Range:AS809535 Series; SVHC:No SVHC (15-Jan-2019); No. of Pins:2Pins RoHS Compliant: Yes

CHOKE COIL 56UH; Inductance:56µH; Rated Current:500mA; Product Range:AS809535 Series; SVHC:No SVHC (15-Jan-2019); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 74R9858
Product Name Emi Line Filter, 500Ma; Dc Current Rating Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - CCM2288-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details