EMI FILTER, 60UH MIN, 500MA, 50V; Inductance:60µH; Rated Current:500mA; Product Range:MCAS648075 Series; SVHC:No SVHC (15-Jan-2019); DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:0.05ohm; External Depth:6.4mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 36AJ9803 |
| Product Name | Emi Filter, 60Uh Min, 500Ma, 50V; Inductance Multicomp Pro |
| Standards and Certifications | RoHS |