multicomp PRO Inductor, 470Uh, 3A, +20%; Product Range Multicomp Pro MCAPB108020100A-471MU

Description
INDUCTOR, 470UH, 3A, +20%; Product Range:MCAP Series; Inductance:470µH; RMS Current (Irms):3A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20%; Case Dimensions:26mm x 13mm x 29mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 470UH, 3A, +20%; Product Range:MCAP Series; Inductance:470µH; RMS Current (Irms):3A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20%; Case Dimensions:26mm x 13mm x 29mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Uh, 3A, +20%; Product Range Multicomp Pro - 74R9828 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 3A, +20%; Product Range Multicomp Pro
74R9828
Inductor, 470Uh, 3A, +20%; Product Range Multicomp Pro 74R9828
INDUCTOR, 470UH, 3A, +20%; Product Range:MCAP Series; Inductance:470µH; RMS Current (Irms):3A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20%; Case Dimensions:26mm x 13mm x 29mm RoHS Compliant: Yes

INDUCTOR, 470UH, 3A, +20%; Product Range:MCAP Series; Inductance:470µH; RMS Current (Irms):3A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20%; Case Dimensions:26mm x 13mm x 29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9828
Product Name Inductor, 470Uh, 3A, +20%; Product Range Multicomp Pro
Mounting Option Through Hole
Inductance Range 470 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624108-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
Fixed Inductors - DEH-15-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details