multicomp PRO Inductor, 560Uh, +15%; Product Range Multicomp Pro MCAP115018077A-561LU

Description
INDUCTOR, 560UH, +15%; Product Range:MCAP Series; Inductance:560µH; RMS Current (Irms):10A; DC Resistance Max:0.077ohm; Inductance Tolerance:± 15%; Case Dimensions:43mm x 16mm RoHS Compliant: Yes
Description
INDUCTOR, 560UH, +15%; Product Range:MCAP Series; Inductance:560µH; RMS Current (Irms):10A; DC Resistance Max:0.077ohm; Inductance Tolerance:± 15%; Case Dimensions:43mm x 16mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 560Uh, +15%; Product Range Multicomp Pro - 74R9846 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Uh, +15%; Product Range Multicomp Pro
74R9846
Inductor, 560Uh, +15%; Product Range Multicomp Pro 74R9846
INDUCTOR, 560UH, +15%; Product Range:MCAP Series; Inductance:560µH; RMS Current (Irms):10A; DC Resistance Max:0.077ohm; Inductance Tolerance:± 15%; Case Dimensions:43mm x 16mm RoHS Compliant: Yes

INDUCTOR, 560UH, +15%; Product Range:MCAP Series; Inductance:560µH; RMS Current (Irms):10A; DC Resistance Max:0.077ohm; Inductance Tolerance:± 15%; Case Dimensions:43mm x 16mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9846
Product Name Inductor, 560Uh, +15%; Product Range Multicomp Pro
Mounting Option Through Hole
Inductance Range 560 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details