multicomp PRO Inductor, 380Uh, +20%; Product Range Multicomp Pro MCAP115018062A-381MU

Description
INDUCTOR, 380UH, +20%; Product Range:MCAP Series; Inductance:380µH; RMS Current (Irms):10.5A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20%; Case Dimensions:44mm x 15.5mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 380UH, +20%; Product Range:MCAP Series; Inductance:380µH; RMS Current (Irms):10.5A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20%; Case Dimensions:44mm x 15.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 380Uh, +20%; Product Range Multicomp Pro - 74R9845 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 380Uh, +20%; Product Range Multicomp Pro
74R9845
Inductor, 380Uh, +20%; Product Range Multicomp Pro 74R9845
INDUCTOR, 380UH, +20%; Product Range:MCAP Series; Inductance:380µH; RMS Current (Irms):10.5A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20%; Case Dimensions:44mm x 15.5mm RoHS Compliant: Yes

INDUCTOR, 380UH, +20%; Product Range:MCAP Series; Inductance:380µH; RMS Current (Irms):10.5A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20%; Case Dimensions:44mm x 15.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, 380Uh, 20%, 2 Pins; Product Range Multicomp Pro - 74AC1288 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 380Uh, 20%, 2 Pins; Product Range Multicomp Pro
74AC1288
Inductor, 380Uh, 20%, 2 Pins; Product Range Multicomp Pro 74AC1288
INDUCTOR, 380UH, 20%, 2 PINS; Product Range:MCAP Series; Inductance:380µH; RMS Current (Irms):10.5A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); External Depth:15.5mm; External Length / RoHS Compliant: Yes

INDUCTOR, 380UH, 20%, 2 PINS; Product Range:MCAP Series; Inductance:380µH; RMS Current (Irms):10.5A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); External Depth:15.5mm; External Length / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9845
Product Name Inductor, 380Uh, +20%; Product Range Multicomp Pro
Mounting Option Through Hole
Inductance Range 380 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details