multicomp PRO Inductor, 220Uh, +20%; Product Range Multicomp Pro MCAP115018047A-221MU

Description
INDUCTOR, 220UH, +20%; Product Range:MCAP Series; Inductance:220µH; RMS Current (Irms):11A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; Case Dimensions:43mm x 15mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 220UH, +20%; Product Range:MCAP Series; Inductance:220µH; RMS Current (Irms):11A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; Case Dimensions:43mm x 15mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 220Uh, +20%; Product Range Multicomp Pro - 74R9844 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, +20%; Product Range Multicomp Pro
74R9844
Inductor, 220Uh, +20%; Product Range Multicomp Pro 74R9844
INDUCTOR, 220UH, +20%; Product Range:MCAP Series; Inductance:220µH; RMS Current (Irms):11A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; Case Dimensions:43mm x 15mm RoHS Compliant: Yes

INDUCTOR, 220UH, +20%; Product Range:MCAP Series; Inductance:220µH; RMS Current (Irms):11A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; Case Dimensions:43mm x 15mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Uh, 20%, 2 Pins; Product Range Multicomp Pro - 74AC1287 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 20%, 2 Pins; Product Range Multicomp Pro
74AC1287
Inductor, 220Uh, 20%, 2 Pins; Product Range Multicomp Pro 74AC1287
INDUCTOR, 220UH, 20%, 2 PINS; Product Range:MCAP Series; Inductance:220µH; RMS Current (Irms):11A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current Rating:11A; RoHS Compliant: Yes

INDUCTOR, 220UH, 20%, 2 PINS; Product Range:MCAP Series; Inductance:220µH; RMS Current (Irms):11A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current Rating:11A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9844
Product Name Inductor, 220Uh, +20%; Product Range Multicomp Pro
Mounting Option Through Hole
Inductance Range 220 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers