multicomp PRO Inductor, 100Uh, 20%, 2 Pins; Product Range Multicomp Pro MCAP105228050A-101MU

Description
INDUCTOR, 100UH, 20%, 2 PINS; Product Range:MCAP Series; Inductance:100µH; RMS Current (Irms):500mA; DC Resistance Max:0.3ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, 20%, 2 PINS; Product Range:MCAP Series; Inductance:100µH; RMS Current (Irms):500mA; DC Resistance Max:0.3ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 20%, 2 Pins; Product Range Multicomp Pro - 94AC1758 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 20%, 2 Pins; Product Range Multicomp Pro
94AC1758
Inductor, 100Uh, 20%, 2 Pins; Product Range Multicomp Pro 94AC1758
INDUCTOR, 100UH, 20%, 2 PINS; Product Range:MCAP Series; Inductance:100µH; RMS Current (Irms):500mA; DC Resistance Max:0.3ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current RoHS Compliant: Yes

INDUCTOR, 100UH, 20%, 2 PINS; Product Range:MCAP Series; Inductance:100µH; RMS Current (Irms):500mA; DC Resistance Max:0.3ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); Core Material:Iron Powder; DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 94AC1758
Product Name Inductor, 100Uh, 20%, 2 Pins; Product Range Multicomp Pro
Mounting Option Through Hole
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details