multicomp PRO Inductor, 33Uh, 0.37A, Choke Axial; Product Range Multicomp Pro MCAL0410A1-330KU

Description
INDUCTOR, 33UH, 0.37A, CHOKE AXIAL; Product Range:MCAL Series; Inductance:33µH; DC Current Rating:370mA; DC Resistance Max:1.03ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:6.3MHz; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes
Description
INDUCTOR, 33UH, 0.37A, CHOKE AXIAL; Product Range:MCAL Series; Inductance:33µH; DC Current Rating:370mA; DC Resistance Max:1.03ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:6.3MHz; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Uh, 0.37A, Choke Axial; Product Range Multicomp Pro - 36AJ9797 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 0.37A, Choke Axial; Product Range Multicomp Pro
36AJ9797
Inductor, 33Uh, 0.37A, Choke Axial; Product Range Multicomp Pro 36AJ9797
INDUCTOR, 33UH, 0.37A, CHOKE AXIAL; Product Range:MCAL Series; Inductance:33µH; DC Current Rating:370mA; DC Resistance Max:1.03ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:6.3MHz; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes

INDUCTOR, 33UH, 0.37A, CHOKE AXIAL; Product Range:MCAL Series; Inductance:33µH; DC Current Rating:370mA; DC Resistance Max:1.03ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:6.3MHz; SVHC:No SVHC (15-Jan-2019); Core RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9797
Product Name Inductor, 33Uh, 0.37A, Choke Axial; Product Range Multicomp Pro
Application RF Choke
Inductance Range 33 microH
Inductance Tolerance 10 (+/- %)
DCR 1.03 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details