multicomp PRO Audio Element, Piezo, 6.4Khz, 20Mm; Transducer Function Multicomp Pro MCABT-449-RC

Description
AUDIO ELEMENT, PIEZO, 6.4KHZ, 20MM; Transducer Function:Sounder; Element Type:Piezo; Resonant Frequency:6.4kHz; Resonant Resistance:400ohm; Capacitance:6000pF; External Diameter:20mm; External Height:0.4mm; Product Range:ABT Series; RoHS Compliant: Yes
Datasheet
Description
AUDIO ELEMENT, PIEZO, 6.4KHZ, 20MM; Transducer Function:Sounder; Element Type:Piezo; Resonant Frequency:6.4kHz; Resonant Resistance:400ohm; Capacitance:6000pF; External Diameter:20mm; External Height:0.4mm; Product Range:ABT Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Element, Piezo, 6.4Khz, 20Mm; Transducer Function Multicomp Pro - 75X9921 - Newark, An Avnet Company
Chicago, IL, United States
Audio Element, Piezo, 6.4Khz, 20Mm; Transducer Function Multicomp Pro
75X9921
Audio Element, Piezo, 6.4Khz, 20Mm; Transducer Function Multicomp Pro 75X9921
AUDIO ELEMENT, PIEZO, 6.4KHZ, 20MM; Transducer Function:Sounder; Element Type:Piezo; Resonant Frequency:6.4kHz; Resonant Resistance:400ohm; Capacitance:6000pF; External Diameter:20mm; External Height:0.4mm; Product Range:ABT Series; RoHS Compliant: Yes

AUDIO ELEMENT, PIEZO, 6.4KHZ, 20MM; Transducer Function:Sounder; Element Type:Piezo; Resonant Frequency:6.4kHz; Resonant Resistance:400ohm; Capacitance:6000pF; External Diameter:20mm; External Height:0.4mm; Product Range:ABT Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75X9921
Product Name Audio Element, Piezo, 6.4Khz, 20Mm; Transducer Function Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers