multicomp PRO Transducer, Speaker, 550Hz; Driver Type Multicomp Pro MCABS-236-RC

Description
TRANSDUCER, SPEAKER, 550HZ; Driver Type:Miniature; External Width - Metric:31.1mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:100dB; External Width - Imperial:1.224"; Frequency Response Min:550Hz; Resonant Frequency:550Hz RoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, SPEAKER, 550HZ; Driver Type:Miniature; External Width - Metric:31.1mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:100dB; External Width - Imperial:1.224"; Frequency Response Min:550Hz; Resonant Frequency:550Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Speaker, 550Hz; Driver Type Multicomp Pro - 75X9920 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Speaker, 550Hz; Driver Type Multicomp Pro
75X9920
Transducer, Speaker, 550Hz; Driver Type Multicomp Pro 75X9920
TRANSDUCER, SPEAKER, 550HZ; Driver Type:Miniature; External Width - Metric:31.1mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:100dB; External Width - Imperial:1.224"; Frequency Response Min:550Hz; Resonant Frequency:550Hz RoHS Compliant: Yes

TRANSDUCER, SPEAKER, 550HZ; Driver Type:Miniature; External Width - Metric:31.1mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:100dB; External Width - Imperial:1.224"; Frequency Response Min:550Hz; Resonant Frequency:550Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 75X9920
Product Name Transducer, Speaker, 550Hz; Driver Type Multicomp Pro
SPL 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 4318541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
Home Audio, Floorstanding Loudspeaker - CS 260 II Floorstanding Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 250 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
W3v3 8-inch Subwoofer Driver (250 W, 4 Ω) - 8W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details