multicomp PRO Transducer, Speaker, 800Hz; Driver Type Multicomp Pro MCABS-231-RC

Description
TRANSDUCER, SPEAKER, 800HZ; Driver Type:Miniature; External Diameter - Metric:23mm; Impedance:32ohm; Power Rating Nom:500mW; Sound Level SPL:87dB; External Diameter - Imperial:0.906"; Frequency Response Min:800Hz; Speaker Shape:RoundRoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, SPEAKER, 800HZ; Driver Type:Miniature; External Diameter - Metric:23mm; Impedance:32ohm; Power Rating Nom:500mW; Sound Level SPL:87dB; External Diameter - Imperial:0.906"; Frequency Response Min:800Hz; Speaker Shape:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Speaker, 800Hz; Driver Type Multicomp Pro - 75X9918 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Speaker, 800Hz; Driver Type Multicomp Pro
75X9918
Transducer, Speaker, 800Hz; Driver Type Multicomp Pro 75X9918
TRANSDUCER, SPEAKER, 800HZ; Driver Type:Miniature; External Diameter - Metric:23mm; Impedance:32ohm; Power Rating Nom:500mW; Sound Level SPL:87dB; External Diameter - Imperial:0.906"; Frequency Response Min:800Hz; Speaker Shape:RoundRoHS Compliant: Yes

TRANSDUCER, SPEAKER, 800HZ; Driver Type:Miniature; External Diameter - Metric:23mm; Impedance:32ohm; Power Rating Nom:500mW; Sound Level SPL:87dB; External Diameter - Imperial:0.906"; Frequency Response Min:800Hz; Speaker Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 75X9918
Product Name Transducer, Speaker, 800Hz; Driver Type Multicomp Pro
SPL 87 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 102756 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
Dynamic Mini Square Speaker - CES151504S08M800MR - Challenge Electronics
Specs
SPL 90 dB
Nominal Power 0.5000 watts
Maximum Power 0.8000 watts
View Details