multicomp PRO Speaker, 8 Ohm, 0.15W, Pcb Pin; Driver Type Multicomp Pro MCABS-201-RC

Description
SPEAKER, 8 OHM, 0.15W, PCB PIN; Driver Type:Miniature; External Diameter - Metric:23mm; Impedance:8ohm; Power Rating Nom:80mW; Sound Level SPL:73dB; External Diameter - Imperial:0.906"; Frequency Response Min:700Hz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 8 OHM, 0.15W, PCB PIN; Driver Type:Miniature; External Diameter - Metric:23mm; Impedance:8ohm; Power Rating Nom:80mW; Sound Level SPL:73dB; External Diameter - Imperial:0.906"; Frequency Response Min:700Hz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 8 Ohm, 0.15W, Pcb Pin; Driver Type Multicomp Pro - 18X4918 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 8 Ohm, 0.15W, Pcb Pin; Driver Type Multicomp Pro
18X4918
Speaker, 8 Ohm, 0.15W, Pcb Pin; Driver Type Multicomp Pro 18X4918
SPEAKER, 8 OHM, 0.15W, PCB PIN; Driver Type:Miniature; External Diameter - Metric:23mm; Impedance:8ohm; Power Rating Nom:80mW; Sound Level SPL:73dB; External Diameter - Imperial:0.906"; Frequency Response Min:700Hz; Product Range:- RoHS Compliant: Yes

SPEAKER, 8 OHM, 0.15W, PCB PIN; Driver Type:Miniature; External Diameter - Metric:23mm; Impedance:8ohm; Power Rating Nom:80mW; Sound Level SPL:73dB; External Diameter - Imperial:0.906"; Frequency Response Min:700Hz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 18X4918
Product Name Speaker, 8 Ohm, 0.15W, Pcb Pin; Driver Type Multicomp Pro
SPL 73 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Miniature Speakers - 7243100 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
Speakers - 2603-CAC40-02W100-09-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details