multicomp PRO Ferrite Core, Cylindrical, 100 Ohm/100Mhz; Outer Diameter Multicomp Pro MCAB 035075-33

Description
FERRITE CORE, CYLINDRICAL, 100 OHM/100MHZ; Outer Diameter:3.5mm; Length:7.5mm; Inner Diameter:0.65mm; Frequency Min:-; Frequency Max:-; Product Range:-; Current Rating:3A; DC Current Rating:3A; External Diameter:3.5mm RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, CYLINDRICAL, 100 OHM/100MHZ; Outer Diameter:3.5mm; Length:7.5mm; Inner Diameter:0.65mm; Frequency Min:-; Frequency Max:-; Product Range:-; Current Rating:3A; DC Current Rating:3A; External Diameter:3.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 100 Ohm/100Mhz; Outer Diameter Multicomp Pro - 97K4329 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 100 Ohm/100Mhz; Outer Diameter Multicomp Pro
97K4329
Ferrite Core, Cylindrical, 100 Ohm/100Mhz; Outer Diameter Multicomp Pro 97K4329
FERRITE CORE, CYLINDRICAL, 100 OHM/100MHZ; Outer Diameter:3.5mm; Length:7.5mm; Inner Diameter:0.65mm; Frequency Min:-; Frequency Max:-; Product Range:-; Current Rating:3A; DC Current Rating:3A; External Diameter:3.5mm RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 100 OHM/100MHZ; Outer Diameter:3.5mm; Length:7.5mm; Inner Diameter:0.65mm; Frequency Min:-; Frequency Max:-; Product Range:-; Current Rating:3A; DC Current Rating:3A; External Diameter:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 97K4329
Product Name Ferrite Core, Cylindrical, 100 Ohm/100Mhz; Outer Diameter Multicomp Pro
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
STAYSTIK ® 811 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
KLCJ Custom Module -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details