multicomp PRO Ceramic Capacitor 470Pf 100V, C0G, 5%, 1206; Capacitance Multicomp Pro MCA1206C471JCT

Description
CERAMIC CAPACITOR 470PF 100V, C0G, 5%, 1206; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 470PF 100V, C0G, 5%, 1206; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 470Pf 100V, C0G, 5%, 1206; Capacitance Multicomp Pro - 37K9196 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 100V, C0G, 5%, 1206; Capacitance Multicomp Pro
37K9196
Ceramic Capacitor 470Pf 100V, C0G, 5%, 1206; Capacitance Multicomp Pro 37K9196
CERAMIC CAPACITOR 470PF 100V, C0G, 5%, 1206; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 100V, C0G, 5%, 1206; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro - 03AC2844 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro
03AC2844
Cap, 470Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro 03AC2844
CAP, 470PF, 100V, 5%, C0G, 1206, REEL; Capacitance:470pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Operating RoHS Compliant: Yes

CAP, 470PF, 100V, 5%, C0G, 1206, REEL; Capacitance:470pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 37K9196 03AC2844
Product Name Ceramic Capacitor 470Pf 100V, C0G, 5%, 1206; Capacitance Multicomp Pro Cap, 470Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details