multicomp PRO Ceramic Capacitor 22Pf 100V, C0G, 5%, 1206; Capacitance Multicomp Pro MCA1206C220JCT

Description
CERAMIC CAPACITOR 22PF 100V, C0G, 5%, 1206; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 22PF 100V, C0G, 5%, 1206; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 22pF 100V, C0G, 5%, 1206 from Multicomp Pro is a multilayer ceramic capacitor designed for high precision and stability in electronic circuits. It features a capacitance of 22pF with a voltage rating of 100V and a tolerance of ±5%. The capacitor is constructed using C0G (NP0) dielectric material, which provides excellent temperature stability and low loss characteristics. It is suitable for applications in general digital circuits, power supply bypassing, consumer electronics, and telecommunications. The component is RoHS compliant and has a lead-free termination, making it compatible with modern soldering processes. The 1206 package size (3.2mm x 1.6mm) allows for efficient use in compact designs.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 22pF 100V, C0G, 5%, 1206 from Multicomp Pro is a multilayer ceramic capacitor designed for high precision and stability in electronic circuits. It features a capacitance of 22pF with a voltage rating of 100V and a tolerance of ±5%. The capacitor is constructed using C0G (NP0) dielectric material, which provides excellent temperature stability and low loss characteristics. It is suitable for applications in general digital circuits, power supply bypassing, consumer electronics, and telecommunications. The component is RoHS compliant and has a lead-free termination, making it compatible with modern soldering processes. The 1206 package size (3.2mm x 1.6mm) allows for efficient use in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 22Pf 100V, C0G, 5%, 1206; Capacitance Multicomp Pro - 37K9193 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 100V, C0G, 5%, 1206; Capacitance Multicomp Pro
37K9193
Ceramic Capacitor 22Pf 100V, C0G, 5%, 1206; Capacitance Multicomp Pro 37K9193
CERAMIC CAPACITOR 22PF 100V, C0G, 5%, 1206; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 100V, C0G, 5%, 1206; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 37K9193
Product Name Ceramic Capacitor 22Pf 100V, C0G, 5%, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C362U075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers