multicomp PRO Ceramic Capacitor 10Pf 100V, C0G, 5%, 1206; Capacitance Multicomp Pro MCA1206C100JCT

Description
CERAMIC CAPACITOR 10PF 100V, C0G, 5%, 1206; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 10PF 100V, C0G, 5%, 1206; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 10Pf 100V, C0G, 5%, 1206; Capacitance Multicomp Pro - 37K9190 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 100V, C0G, 5%, 1206; Capacitance Multicomp Pro
37K9190
Ceramic Capacitor 10Pf 100V, C0G, 5%, 1206; Capacitance Multicomp Pro 37K9190
CERAMIC CAPACITOR 10PF 100V, C0G, 5%, 1206; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 100V, C0G, 5%, 1206; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 37K9190
Product Name Ceramic Capacitor 10Pf 100V, C0G, 5%, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details