multicomp PRO Ceramic Capacitor 10Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro MCA0805C100JCT

Description
CERAMIC CAPACITOR 10PF 100V, C0G, 5%, 0805; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 10PF 100V, C0G, 5%, 0805; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 10Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro - 37K9176 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro
37K9176
Ceramic Capacitor 10Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro 37K9176
CERAMIC CAPACITOR 10PF 100V, C0G, 5%, 0805; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 100V, C0G, 5%, 0805; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 10Pf, 100V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro - 03AC2840 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 100V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro
03AC2840
Cap, 10Pf, 100V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro 03AC2840
CAP, 10PF, 100V, 5%, C0G, 0805, REEL; Capacitance:10pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Operating Temperature RoHS Compliant: Yes

CAP, 10PF, 100V, 5%, C0G, 0805, REEL; Capacitance:10pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 37K9176 03AC2840
Product Name Ceramic Capacitor 10Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro Cap, 10Pf, 100V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers