multicomp PRO Switch, Spdt, On-On, Solder; Switch Operation Multicomp Pro MC8MSLP1B05M1QE-5

Description
SWITCH, SPDT, ON-ON, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPDT, ON-ON, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spdt, On-On, Solder; Switch Operation Multicomp Pro - 61T9403 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, On-On, Solder; Switch Operation Multicomp Pro
61T9403
Switch, Spdt, On-On, Solder; Switch Operation Multicomp Pro 61T9403
SWITCH, SPDT, ON-ON, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, SPDT, ON-ON, SOLDER; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 61T9403
Product Name Switch, Spdt, On-On, Solder; Switch Operation Multicomp Pro
Switch Function On-On
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals; Solder Lug
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Hardware - AT3024B - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 354927 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details