PUSHBUTTON SWITCH, SPDT, 20VAC/DC; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 68X2909 |
| Product Name | Pushbutton Switch, Spdt, 20Vac/dc; Switch Operation Multicomp Pro |
| Switch Function | On-(On) |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | PC Pin |