multicomp PRO Cate 5E Coupler, Rj45 Jack 8 Position To Rj45 Jack 8 Position; In Line Connector A Multicomp MC8533-5101

Description
CATE 5E COUPLER, RJ45 JACK 8 POSITION TO RJ45 JACK 8 POSITION; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CATE 5E COUPLER, RJ45 JACK 8 POSITION TO RJ45 JACK 8 POSITION; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cate 5E Coupler, Rj45 Jack 8 Position To Rj45 Jack 8 Position; In Line Connector A Multicomp - 93T1284 - Newark, An Avnet Company
Chicago, IL, United States
Cate 5E Coupler, Rj45 Jack 8 Position To Rj45 Jack 8 Position; In Line Connector A Multicomp
93T1284
Cate 5E Coupler, Rj45 Jack 8 Position To Rj45 Jack 8 Position; In Line Connector A Multicomp 93T1284
CATE 5E COUPLER, RJ45 JACK 8 POSITION TO RJ45 JACK 8 POSITION; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

CATE 5E COUPLER, RJ45 JACK 8 POSITION TO RJ45 JACK 8 POSITION; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T1284
Product Name Cate 5E Coupler, Rj45 Jack 8 Position To Rj45 Jack 8 Position; In Line Connector A Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers