multicomp PRO Led, Green, 1.2Cd, 520Nm, Plcc-4; Led Colour Multicomp Pro MC703-1064

Description
LED, GREEN, 1.2CD, 520NM, PLCC-4; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:1.2cd; Viewing Angle:120°; Lens Shape:Round; Product RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 1.2CD, 520NM, PLCC-4; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:1.2cd; Viewing Angle:120°; Lens Shape:Round; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 1.2Cd, 520Nm, Plcc-4; Led Colour Multicomp Pro - 85AC1941 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.2Cd, 520Nm, Plcc-4; Led Colour Multicomp Pro
85AC1941
Led, Green, 1.2Cd, 520Nm, Plcc-4; Led Colour Multicomp Pro 85AC1941
LED, GREEN, 1.2CD, 520NM, PLCC-4; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:1.2cd; Viewing Angle:120°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, GREEN, 1.2CD, 520NM, PLCC-4; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:1.2cd; Viewing Angle:120°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC1941
Product Name Led, Green, 1.2Cd, 520Nm, Plcc-4; Led Colour Multicomp Pro
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 120 degrees
Luminous Intensity 1200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details