multicomp PRO Led, Green, 600Mcd, 520Nm, 0603; Led Colour Multicomp Pro MC703-1063

Description
LED, GREEN, 600MCD, 520NM, 0603; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:600mcd; Viewing Angle:130°; Lens Shape:Rectangular; RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 600MCD, 520NM, 0603; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:600mcd; Viewing Angle:130°; Lens Shape:Rectangular; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 600Mcd, 520Nm, 0603; Led Colour Multicomp Pro - 85AC1940 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 600Mcd, 520Nm, 0603; Led Colour Multicomp Pro
85AC1940
Led, Green, 600Mcd, 520Nm, 0603; Led Colour Multicomp Pro 85AC1940
LED, GREEN, 600MCD, 520NM, 0603; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:600mcd; Viewing Angle:130°; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, GREEN, 600MCD, 520NM, 0603; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:600mcd; Viewing Angle:130°; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC1940
Product Name Led, Green, 600Mcd, 520Nm, 0603; Led Colour Multicomp Pro
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 130 degrees
Luminous Intensity 600 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SMLZN4WBGUW(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type White
Optical Power Output 114 milliwatts
View Details
2 suppliers