multicomp PRO Led, Green, 756Mcd, 520Nm, 0805; Led Colour Multicomp Pro MC703-1062

Description
LED, GREEN, 756MCD, 520NM, 0805; LED Colour:Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:4V; Wavelength Typ:520nm; Luminous Intensity:756mcd; Viewing Angle:130°; Lens Shape:Rectangular; RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 756MCD, 520NM, 0805; LED Colour:Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:4V; Wavelength Typ:520nm; Luminous Intensity:756mcd; Viewing Angle:130°; Lens Shape:Rectangular; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 756Mcd, 520Nm, 0805; Led Colour Multicomp Pro - 85AC1939 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 756Mcd, 520Nm, 0805; Led Colour Multicomp Pro
85AC1939
Led, Green, 756Mcd, 520Nm, 0805; Led Colour Multicomp Pro 85AC1939
LED, GREEN, 756MCD, 520NM, 0805; LED Colour:Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:4V; Wavelength Typ:520nm; Luminous Intensity:756mcd; Viewing Angle:130°; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, GREEN, 756MCD, 520NM, 0805; LED Colour:Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:4V; Wavelength Typ:520nm; Luminous Intensity:756mcd; Viewing Angle:130°; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC1939
Product Name Led, Green, 756Mcd, 520Nm, 0805; Led Colour Multicomp Pro
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 130 degrees
Luminous Intensity 756 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Type Green
Viewing Angle 60 degrees
Forward Current 0.1000 milliamps
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details