The Green LED ,Äì T1 (5mm) from Multicomp Pro features a standard 5mm round package with a high luminous output. It has a dominant wavelength of 520nm and a luminous intensity ranging from 19,500 to 45,000 mcd at a forward current of 20mA. The forward voltage is typically 3.2V. This LED operates within a temperature range of -25°C to +85°C and can withstand storage temperatures from -40°C to 100°C. It has a viewing angle of 15 degrees and is equipped with a water clear lens. The maximum ratings include a reverse voltage of 5V and a pulse current of 100mA. The product is RoHS compliant, making it suitable for environmentally conscious applications.
LED, GREEN, 45CD, 520NM, 5MM; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:45cd; Viewing Angle:15°; Lens RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 85AC1938 |
| Product Name | Led, Green, 45Cd, 520Nm, 5Mm; Led Colour Multicomp Pro |
| LED Type | Green |
| Peak Wavelength | 520 nm (5200 Å) |
| Viewing Angle | 15 degrees |
| Luminous Intensity | 45000 milliCandela |