multicomp PRO Led, Green, 15Cd, 520Nm, 3Mm; Led Colour Multicomp Pro MC703-1060

Description
LED, GREEN, 15CD, 520NM, 3MM; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:15cd; Viewing Angle:30°; Lens Shape:Round; RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 15CD, 520NM, 3MM; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:15cd; Viewing Angle:30°; Lens Shape:Round; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 15Cd, 520Nm, 3Mm; Led Colour Multicomp Pro - 85AC1937 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 15Cd, 520Nm, 3Mm; Led Colour Multicomp Pro
85AC1937
Led, Green, 15Cd, 520Nm, 3Mm; Led Colour Multicomp Pro 85AC1937
LED, GREEN, 15CD, 520NM, 3MM; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:15cd; Viewing Angle:30°; Lens Shape:Round; RoHS Compliant: Yes

LED, GREEN, 15CD, 520NM, 3MM; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:15cd; Viewing Angle:30°; Lens Shape:Round; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC1937
Product Name Led, Green, 15Cd, 520Nm, 3Mm; Led Colour Multicomp Pro
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 30 degrees
Luminous Intensity 15000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Small chip LED with reflector - SML-M13MT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers