multicomp PRO Led, Rgb, 220Mcd/1Cd/230Mcd, Smd; Led Colour Multicomp Pro MC703-1051

Description
LED, RGB, 220MCD/1CD/230MCD, SMD; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Colour:R 20mA, G 20mA, B 20mA; Luminous Intensity / Colour:R 220mcd, G 1cd, BRoHS Compliant: Yes
Datasheet
Description
LED, RGB, 220MCD/1CD/230MCD, SMD; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Colour:R 20mA, G 20mA, B 20mA; Luminous Intensity / Colour:R 220mcd, G 1cd, BRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Rgb, 220Mcd/1Cd/230Mcd, Smd; Led Colour Multicomp Pro - 85AC1936 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, 220Mcd/1Cd/230Mcd, Smd; Led Colour Multicomp Pro
85AC1936
Led, Rgb, 220Mcd/1Cd/230Mcd, Smd; Led Colour Multicomp Pro 85AC1936
LED, RGB, 220MCD/1CD/230MCD, SMD; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Colour:R 20mA, G 20mA, B 20mA; Luminous Intensity / Colour:R 220mcd, G 1cd, BRoHS Compliant: Yes

LED, RGB, 220MCD/1CD/230MCD, SMD; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Colour:R 20mA, G 20mA, B 20mA; Luminous Intensity / Colour:R 220mcd, G 1cd, BRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC1936
Product Name Led, Rgb, 220Mcd/1Cd/230Mcd, Smd; Led Colour Multicomp Pro
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Circular high-brightness LED lamp - SLA560WBN2PT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type White; Transparent Colorless
Viewing Angle 40 degrees
View Details