multicomp PRO Hook Up Wire; Jacket Material Multicomp Pro MC6A-7/0.2T2-YW-100

Description
HOOK UP WIRE; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; No. of Max Strands x Strand Size:7 x 0.2mm RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; No. of Max Strands x Strand Size:7 x 0.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire; Jacket Material Multicomp Pro - 05M4231 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire; Jacket Material Multicomp Pro
05M4231
Hook Up Wire; Jacket Material Multicomp Pro 05M4231
HOOK UP WIRE; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; No. of Max Strands x Strand Size:7 x 0.2mm RoHS Compliant: Yes

HOOK UP WIRE; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; No. of Max Strands x Strand Size:7 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M4231
Product Name Hook Up Wire; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products