multicomp PRO Heat Shrink Tubing, 15.875Mm Id, Black, 6, Pk5; Shrink Ratio Multicomp Pro MC36414

Description
HEAT SHRINK TUBING, 15.875MM ID, BLACK, 6", PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.625"; I.D. Supplied - Metric:15.875mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 15.875MM ID, BLACK, 6", PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.625"; I.D. Supplied - Metric:15.875mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 15.875Mm Id, Black, 6, Pk5; Shrink Ratio Multicomp Pro - 32T5276 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 15.875Mm Id, Black, 6, Pk5; Shrink Ratio Multicomp Pro
32T5276
Heat Shrink Tubing, 15.875Mm Id, Black, 6, Pk5; Shrink Ratio Multicomp Pro 32T5276
HEAT SHRINK TUBING, 15.875MM ID, BLACK, 6", PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.625"; I.D. Supplied - Metric:15.875mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 15.875MM ID, BLACK, 6", PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.625"; I.D. Supplied - Metric:15.875mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 32T5276
Product Name Heat Shrink Tubing, 15.875Mm Id, Black, 6, Pk5; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details