multicomp PRO Axial Fan, 17Mm, 5Vdc, 0.9Cfm, 25Dba; Supply Voltage Vdc Multicomp MC36356

Description
AXIAL FAN, 17MM, 5VDC, 0.9CFM, 25DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:17mm; External Depth:8mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.9CFM; Noise Rating:25dBA; Power Rating:-; Rated Speed:20000rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 17MM, 5VDC, 0.9CFM, 25DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:17mm; External Depth:8mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.9CFM; Noise Rating:25dBA; Power Rating:-; Rated Speed:20000rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 17Mm, 5Vdc, 0.9Cfm, 25Dba; Supply Voltage Vdc Multicomp - 86X1626 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 17Mm, 5Vdc, 0.9Cfm, 25Dba; Supply Voltage Vdc Multicomp
86X1626
Axial Fan, 17Mm, 5Vdc, 0.9Cfm, 25Dba; Supply Voltage Vdc Multicomp 86X1626
AXIAL FAN, 17MM, 5VDC, 0.9CFM, 25DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:17mm; External Depth:8mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.9CFM; Noise Rating:25dBA; Power Rating:-; Rated Speed:20000rpm RoHS Compliant: Yes

AXIAL FAN, 17MM, 5VDC, 0.9CFM, 25DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:17mm; External Depth:8mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.9CFM; Noise Rating:25dBA; Power Rating:-; Rated Speed:20000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 86X1626
Product Name Axial Fan, 17Mm, 5Vdc, 0.9Cfm, 25Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 SCFM (399 m³/hr)
Maximum Sound Level 52 dbA
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH60000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details