multicomp PRO Switch, Rocker, Spdt, 4A, 250V, Black; Switch Operation Multicomp MC36328-011-01

Description
SWITCH, ROCKER, SPDT, 4A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:MC36328 Series; Contact Voltage VDC:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPDT, 4A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:MC36328 Series; Contact Voltage VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spdt, 4A, 250V, Black; Switch Operation Multicomp - 97K4688 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 4A, 250V, Black; Switch Operation Multicomp
97K4688
Switch, Rocker, Spdt, 4A, 250V, Black; Switch Operation Multicomp 97K4688
SWITCH, ROCKER, SPDT, 4A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:MC36328 Series; Contact Voltage VDC:- RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 4A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:MC36328 Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 97K4688
Product Name Switch, Rocker, Spdt, 4A, 250V, Black; Switch Operation Multicomp
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Decorative Switch, Commercial Grade - 1015S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 1748353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Momentary
Momentary Contact Switch Function Momentary
Pole & Throw Specifications Single Pole, Double Throw
View Details