multicomp PRO Axial Fan, 80 Mm, 33 Cfm, 35 Dba; Supply Voltage Vdc Multicomp MC36326

Description
AXIAL FAN, 80 MM, 33 CFM, 35 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:33CFM; Noise Rating:32.5dBA; Power Rating:-; Rated Speed:3000rpm RoHS Compliant: Yes
Description
AXIAL FAN, 80 MM, 33 CFM, 35 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:33CFM; Noise Rating:32.5dBA; Power Rating:-; Rated Speed:3000rpm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80 Mm, 33 Cfm, 35 Dba; Supply Voltage Vdc Multicomp - 23T0654 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80 Mm, 33 Cfm, 35 Dba; Supply Voltage Vdc Multicomp
23T0654
Axial Fan, 80 Mm, 33 Cfm, 35 Dba; Supply Voltage Vdc Multicomp 23T0654
AXIAL FAN, 80 MM, 33 CFM, 35 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:33CFM; Noise Rating:32.5dBA; Power Rating:-; Rated Speed:3000rpm RoHS Compliant: Yes

AXIAL FAN, 80 MM, 33 CFM, 35 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:33CFM; Noise Rating:32.5dBA; Power Rating:-; Rated Speed:3000rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0654
Product Name Axial Fan, 80 Mm, 33 Cfm, 35 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 315631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3907 SCFM (6640 m³/hr)
Nominal Voltage 400 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 200 watts
View Details