multicomp PRO Axial Fan, 45 Mm, 11.8 Cfm, 32.5 Dba; Supply Voltage Vdc Multicomp MC36319

Description
AXIAL FAN, 45 MM, 11.8 CFM, 32.5 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:45mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11.8CFM; Noise Rating:32.5dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 45 MM, 11.8 CFM, 32.5 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:45mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11.8CFM; Noise Rating:32.5dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 45 Mm, 11.8 Cfm, 32.5 Dba; Supply Voltage Vdc Multicomp - 23T0647 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 45 Mm, 11.8 Cfm, 32.5 Dba; Supply Voltage Vdc Multicomp
23T0647
Axial Fan, 45 Mm, 11.8 Cfm, 32.5 Dba; Supply Voltage Vdc Multicomp 23T0647
AXIAL FAN, 45 MM, 11.8 CFM, 32.5 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:45mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11.8CFM; Noise Rating:32.5dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 45 MM, 11.8 CFM, 32.5 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:45mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11.8CFM; Noise Rating:32.5dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0647
Product Name Axial Fan, 45 Mm, 11.8 Cfm, 32.5 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8665 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 120 volts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
Stego Fix (Package Of 1) W/out Adhesive And Hardware Stego - 79X5437 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details