multicomp PRO Axial Fan, 35 Mm, 6.5 Cfm, 22 Dba; Supply Voltage Vdc Multicomp MC36315

Description
AXIAL FAN, 35 MM, 6.5 CFM, 22 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.5CFM; Noise Rating:22dBA; Power Rating:-; Rated Speed:7500rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 35 MM, 6.5 CFM, 22 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.5CFM; Noise Rating:22dBA; Power Rating:-; Rated Speed:7500rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 35 Mm, 6.5 Cfm, 22 Dba; Supply Voltage Vdc Multicomp - 23T0643 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 35 Mm, 6.5 Cfm, 22 Dba; Supply Voltage Vdc Multicomp
23T0643
Axial Fan, 35 Mm, 6.5 Cfm, 22 Dba; Supply Voltage Vdc Multicomp 23T0643
AXIAL FAN, 35 MM, 6.5 CFM, 22 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.5CFM; Noise Rating:22dBA; Power Rating:-; Rated Speed:7500rpm RoHS Compliant: Yes

AXIAL FAN, 35 MM, 6.5 CFM, 22 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.5CFM; Noise Rating:22dBA; Power Rating:-; Rated Speed:7500rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0643
Product Name Axial Fan, 35 Mm, 6.5 Cfm, 22 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - N88-56008 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8500 SCFM (14448 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details