multicomp PRO Axial Fan, 30 Mm, 4.8 Cfm, 20 Dba; Supply Voltage Vdc Multicomp MC36312

Description
AXIAL FAN, 30 MM, 4.8 CFM, 20 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6CFM; Noise Rating:27dBA; Power Rating:-; Rated Speed:7000rpm RoHS Compliant: Yes
Description
AXIAL FAN, 30 MM, 4.8 CFM, 20 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6CFM; Noise Rating:27dBA; Power Rating:-; Rated Speed:7000rpm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 23T0640, features a compact size of 30 mm x 30 mm x 15 mm and operates at a supply voltage of 5 VDC. It is designed with a Vapo bearing type, ensuring reliable performance. The fan provides an airflow of 4.8 CFM and operates at a noise level of 20 dBA, making it suitable for applications where low noise is a priority. The rated speed of the fan is 7,000 RPM. This product is RoHS compliant, indicating it meets environmental standards. The fan is ideal for projects requiring efficient cooling in a small form factor.

Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 23T0640, features a compact size of 30 mm x 30 mm x 15 mm and operates at a supply voltage of 5 VDC. It is designed with a Vapo bearing type, ensuring reliable performance. The fan provides an airflow of 4.8 CFM and operates at a noise level of 20 dBA, making it suitable for applications where low noise is a priority. The rated speed of the fan is 7,000 RPM. This product is RoHS compliant, indicating it meets environmental standards. The fan is ideal for projects requiring efficient cooling in a small form factor.

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 30 Mm, 4.8 Cfm, 20 Dba; Supply Voltage Vdc Multicomp - 23T0640 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30 Mm, 4.8 Cfm, 20 Dba; Supply Voltage Vdc Multicomp
23T0640
Axial Fan, 30 Mm, 4.8 Cfm, 20 Dba; Supply Voltage Vdc Multicomp 23T0640
AXIAL FAN, 30 MM, 4.8 CFM, 20 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6CFM; Noise Rating:27dBA; Power Rating:-; Rated Speed:7000rpm RoHS Compliant: Yes

AXIAL FAN, 30 MM, 4.8 CFM, 20 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6CFM; Noise Rating:27dBA; Power Rating:-; Rated Speed:7000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0640
Product Name Axial Fan, 30 Mm, 4.8 Cfm, 20 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902431000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - UNO675006D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3400 SCFM (5779 m³/hr)
Maximum Sound Level 74 dbA
View Details