multicomp PRO Axial Fan, 45 Mm, 9.2 Cfm, 27 Dba; Supply Voltage Vdc Multicomp MC36291

Description
AXIAL FAN, 45 MM, 9.2 CFM, 27 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:45mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:9.2CFM; Noise Rating:27dBA; Power Rating:1W; Rated Speed:5000rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 45 MM, 9.2 CFM, 27 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:45mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:9.2CFM; Noise Rating:27dBA; Power Rating:1W; Rated Speed:5000rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 45 Mm, 9.2 Cfm, 27 Dba; Supply Voltage Vdc Multicomp - 23T0619 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 45 Mm, 9.2 Cfm, 27 Dba; Supply Voltage Vdc Multicomp
23T0619
Axial Fan, 45 Mm, 9.2 Cfm, 27 Dba; Supply Voltage Vdc Multicomp 23T0619
AXIAL FAN, 45 MM, 9.2 CFM, 27 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:45mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:9.2CFM; Noise Rating:27dBA; Power Rating:1W; Rated Speed:5000rpm RoHS Compliant: Yes

AXIAL FAN, 45 MM, 9.2 CFM, 27 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:45mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:9.2CFM; Noise Rating:27dBA; Power Rating:1W; Rated Speed:5000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0619
Product Name Axial Fan, 45 Mm, 9.2 Cfm, 27 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.2 SCFM (15.64 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details