multicomp PRO Axial Fan, 120 Mm, 108.2 Cfm, 44.5 Dba; Supply Voltage Vdc Multicomp MC36275

Description
AXIAL FAN, 120 MM, 108.2 CFM, 44.5 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:108.2CFM; Noise Rating:44.5dBA; Power Rating:5W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120 MM, 108.2 CFM, 44.5 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:108.2CFM; Noise Rating:44.5dBA; Power Rating:5W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120 Mm, 108.2 Cfm, 44.5 Dba; Supply Voltage Vdc Multicomp - 23T0603 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120 Mm, 108.2 Cfm, 44.5 Dba; Supply Voltage Vdc Multicomp
23T0603
Axial Fan, 120 Mm, 108.2 Cfm, 44.5 Dba; Supply Voltage Vdc Multicomp 23T0603
AXIAL FAN, 120 MM, 108.2 CFM, 44.5 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:108.2CFM; Noise Rating:44.5dBA; Power Rating:5W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120 MM, 108.2 CFM, 44.5 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:108.2CFM; Noise Rating:44.5dBA; Power Rating:5W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0603
Product Name Axial Fan, 120 Mm, 108.2 Cfm, 44.5 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 108 SCFM (184 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.84 SCFM (54.12 m³/hr)
Nominal Voltage 12 volts
View Details
Outdoor Filter Fan FF 01821 - 01821.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PFA20000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details