multicomp PRO Axial Fan, 50 Mm, 11 Cfm, 26 Dba; Supply Voltage Vdc Multicomp MC36261

Description
AXIAL FAN, 50 MM, 11 CFM, 26 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11CFM; Noise Rating:26dBA; Power Rating:-; Rated Speed:4300rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50 MM, 11 CFM, 26 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11CFM; Noise Rating:26dBA; Power Rating:-; Rated Speed:4300rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50 Mm, 11 Cfm, 26 Dba; Supply Voltage Vdc Multicomp - 23T0590 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50 Mm, 11 Cfm, 26 Dba; Supply Voltage Vdc Multicomp
23T0590
Axial Fan, 50 Mm, 11 Cfm, 26 Dba; Supply Voltage Vdc Multicomp 23T0590
AXIAL FAN, 50 MM, 11 CFM, 26 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11CFM; Noise Rating:26dBA; Power Rating:-; Rated Speed:4300rpm RoHS Compliant: Yes

AXIAL FAN, 50 MM, 11 CFM, 26 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11CFM; Noise Rating:26dBA; Power Rating:-; Rated Speed:4300rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0590
Product Name Axial Fan, 50 Mm, 11 Cfm, 26 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Type 7F.30 - Filter fan - 7F3090243100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details