multicomp PRO Axial Fan, 50 Mm, 11 Cfm, 26 Dba; Supply Voltage Vdc Multicomp MC36260

Description
AXIAL FAN, 50 MM, 11 CFM, 26 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11CFM; Noise Rating:26dBA; Power Rating:-; Rated Speed:4300rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50 MM, 11 CFM, 26 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11CFM; Noise Rating:26dBA; Power Rating:-; Rated Speed:4300rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50 Mm, 11 Cfm, 26 Dba; Supply Voltage Vdc Multicomp - 23T0589 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50 Mm, 11 Cfm, 26 Dba; Supply Voltage Vdc Multicomp
23T0589
Axial Fan, 50 Mm, 11 Cfm, 26 Dba; Supply Voltage Vdc Multicomp 23T0589
AXIAL FAN, 50 MM, 11 CFM, 26 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11CFM; Noise Rating:26dBA; Power Rating:-; Rated Speed:4300rpm RoHS Compliant: Yes

AXIAL FAN, 50 MM, 11 CFM, 26 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:11CFM; Noise Rating:26dBA; Power Rating:-; Rated Speed:4300rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0589
Product Name Axial Fan, 50 Mm, 11 Cfm, 26 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 50 SCFM (84.99 m³/hr)
Maximum Sound Level 35.2 dbA
View Details
Filter Fan FF 018 - 01803.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details