multicomp PRO Fuse, Ptc Reset; Pptc Case Style Multicomp Pro MC36243

Description
FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:MC36 Series; Voltage Rating:16VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:MC36 Series; Voltage Rating:16VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro - 21T9761 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
21T9761
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro 21T9761
FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:MC36 Series; Voltage Rating:16VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:MC36 Series; Voltage Rating:16VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 21T9761
Product Name Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313510 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 63 amps
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers