multicomp PRO Fuse, Ptc Reset, Smd, 6V, 2A; Thermistor Mounting Multicomp Pro MC36239

Description
FUSE, PTC RESET, SMD, 6V, 2A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive QualificationRoHS Compliant: Yes
Description
FUSE, PTC RESET, SMD, 6V, 2A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive QualificationRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, Smd, 6V, 2A; Thermistor Mounting Multicomp Pro - 58AJ2527 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, Smd, 6V, 2A; Thermistor Mounting Multicomp Pro
58AJ2527
Fuse, Ptc Reset, Smd, 6V, 2A; Thermistor Mounting Multicomp Pro 58AJ2527
FUSE, PTC RESET, SMD, 6V, 2A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive QualificationRoHS Compliant: Yes

FUSE, PTC RESET, SMD, 6V, 2A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive QualificationRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 58AJ2527
Product Name Fuse, Ptc Reset, Smd, 6V, 2A; Thermistor Mounting Multicomp Pro
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002311104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers