multicomp PRO Fuse, Ptc Reset; Pptc Case Style Multicomp Pro MC36238

Description
FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:MC36 Series; Voltage Rating:8VDC; Holding Current:2A; Tripping Current:3.5A; Time to Trip:2s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:MC36 Series; Voltage Rating:8VDC; Holding Current:2A; Tripping Current:3.5A; Time to Trip:2s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro - 21T9756 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
21T9756
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro 21T9756
FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:MC36 Series; Voltage Rating:8VDC; Holding Current:2A; Tripping Current:3.5A; Time to Trip:2s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:MC36 Series; Voltage Rating:8VDC; Holding Current:2A; Tripping Current:3.5A; Time to Trip:2s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 21T9756
Product Name Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625230 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details