The Multicomp Pro PTC Resettable Fuse (part number 21T9736) is designed for surface mount applications on high-density boards. It operates within a voltage range of 6V to 60V and has a temperature range of -40°C to 85°C. The device features a faster time to trip compared to standard SMD devices and offers lower resistance, enhancing its performance in overcurrent protection scenarios. Key electrical characteristics include a hold current of 0.75A, a trip current of 1.5A, and a maximum current rating of 40A. The typical power dissipation when tripped is 0.8W, with a maximum time to trip of 0.2 seconds at 23°C. The fuse is compliant with RoHS standards and is suitable for various applications requiring reliable resettable overcurrent protection.
FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:MC36 Series; Voltage Rating:24VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 21T9736 |
| Product Name | Fuse, Ptc Reset; Pptc Case Style Multicomp Pro |
| Approvals / Standards | RoHS |