multicomp PRO Fuse, Ptc Reset; Product Range Multicomp Pro MC36215

Description
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeksRoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeksRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset; Product Range Multicomp Pro - 21T9733 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Product Range Multicomp Pro
21T9733
Fuse, Ptc Reset; Product Range Multicomp Pro 21T9733
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeksRoHS Compliant: Yes

FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeksRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 21T9733
Product Name Fuse, Ptc Reset; Product Range Multicomp Pro
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers