multicomp PRO Fuse, Ptc Reset; Pptc Case Style Multicomp Pro MC36207

Description
FUSE, PTC RESET; PPTC Case Style:1206 (3216 Metric); Product Range:MC36 Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.1s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET; PPTC Case Style:1206 (3216 Metric); Product Range:MC36 Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.1s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro - 21T9725 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
21T9725
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro 21T9725
FUSE, PTC RESET; PPTC Case Style:1206 (3216 Metric); Product Range:MC36 Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.1s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

FUSE, PTC RESET; PPTC Case Style:1206 (3216 Metric); Product Range:MC36 Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.1s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 21T9725
Product Name Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers