multicomp PRO Fuse, Ptc Reset; Pptc Case Style Multicomp Pro MC36205

Description
FUSE, PTC RESET; PPTC Case Style:1210 (3225 Metric); Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:250mA; Time to Trip:1.5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET; PPTC Case Style:1210 (3225 Metric); Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:250mA; Time to Trip:1.5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro - 21T9723 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
21T9723
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro 21T9723
FUSE, PTC RESET; PPTC Case Style:1210 (3225 Metric); Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:250mA; Time to Trip:1.5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

FUSE, PTC RESET; PPTC Case Style:1210 (3225 Metric); Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:250mA; Time to Trip:1.5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 21T9723
Product Name Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625232 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers