FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:90VDC; Holding Current:550mA; Tripping Current:1.2A; Time to Trip:10s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:9.7mm; Length:-; Thickness:3.1mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 21T9711 |
| Product Name | Fuse, Ptc Reset; Product Range Multicomp Pro |
| Trigger Current | 1.2 amps |