multicomp PRO Reed Relay, Dpdt-No, 0.5A, 150Vdc Rohs Compliant Multicomp MC3572-1220-241

Description
REED RELAY, DPDT-NO, 0.5A, 150VDC ROHS COMPLIANT: YES
Description
REED RELAY, DPDT-NO, 0.5A, 150VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The MC3572-1220-241 is a general-purpose DIP reed relay with a 14-pin dual in-line package, featuring a 2 Form A (DPST-NO) contact configuration. It operates at a nominal coil voltage of 24 V DC with a coil resistance of 2.15 kΩ, and can switch up to 150 V DC at 0.5 A, with a maximum carrying current of 1 A. The relay has an operate time of 0.5 ms and a release time of 0.5 ms. Dielectric strength between coil and contacts is 1500 V DC, and insulation resistance is a minimum of 10⁹ Ω. It operates within a temperature range of -20°C to +85°C and provides a life expectancy of 100 × 10⁶ operations at a 1 V DC, 10 mA load. The package is through-hole mounted.

Datasheet Summary
Powered by GS/AI

The MC3572-1220-241 is a general-purpose DIP reed relay with a 14-pin dual in-line package, featuring a 2 Form A (DPST-NO) contact configuration. It operates at a nominal coil voltage of 24 V DC with a coil resistance of 2.15 kΩ, and can switch up to 150 V DC at 0.5 A, with a maximum carrying current of 1 A. The relay has an operate time of 0.5 ms and a release time of 0.5 ms. Dielectric strength between coil and contacts is 1500 V DC, and insulation resistance is a minimum of 10⁹ Ω. It operates within a temperature range of -20°C to +85°C and provides a life expectancy of 100 × 10⁶ operations at a 1 V DC, 10 mA load. The package is through-hole mounted.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Dpdt-No, 0.5A, 150Vdc Rohs Compliant Multicomp - 69AC1500 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpdt-No, 0.5A, 150Vdc Rohs Compliant Multicomp
69AC1500
Reed Relay, Dpdt-No, 0.5A, 150Vdc Rohs Compliant Multicomp 69AC1500
REED RELAY, DPDT-NO, 0.5A, 150VDC ROHS COMPLIANT: YES

REED RELAY, DPDT-NO, 0.5A, 150VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 69AC1500
Product Name Reed Relay, Dpdt-No, 0.5A, 150Vdc Rohs Compliant Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
Signal Relays - 4-1393763-7 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Reed Relays - 374-1251-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers