multicomp PRO Reed Relay, Dpdt, 0.5A, 200Vdc Rohs Compliant Multicomp MC3570-1421-054

Description
REED RELAY, DPDT, 0.5A, 200VDC ROHS COMPLIANT: YES
Description
REED RELAY, DPDT, 0.5A, 200VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

Instrumentation grade mini SIP reed relay with 2 Form A contacts, designed for high-density test matrices, featuring sputtered ruthenium contacts, hermetic sealing, an external magnetic shield, and a built-in coil suppression diode. Through-hole mounted, it operates at 5 V DC with a 375 Ω coil. It switches up to 200 V DC at 0.5 A and carries 1.5 A, with a maximum switching power of 10 W. Contact resistance is max 150 mΩ, operate time is 0.75 ms, release time is 0.5 ms. Insulation resistance exceeds 10ⁱ⁲ Ω, and dielectric strength is 1500 V DC between contacts/shield and coil. Operating temperature range is -40°C to +85°C. Life expectancy is 500 × 10⁶ operations at 1 V DC, 10 mA. Capacitance across open contacts is 1 pF.

Datasheet Summary
Powered by GS/AI

Instrumentation grade mini SIP reed relay with 2 Form A contacts, designed for high-density test matrices, featuring sputtered ruthenium contacts, hermetic sealing, an external magnetic shield, and a built-in coil suppression diode. Through-hole mounted, it operates at 5 V DC with a 375 Ω coil. It switches up to 200 V DC at 0.5 A and carries 1.5 A, with a maximum switching power of 10 W. Contact resistance is max 150 mΩ, operate time is 0.75 ms, release time is 0.5 ms. Insulation resistance exceeds 10ⁱ⁲ Ω, and dielectric strength is 1500 V DC between contacts/shield and coil. Operating temperature range is -40°C to +85°C. Life expectancy is 500 × 10⁶ operations at 1 V DC, 10 mA. Capacitance across open contacts is 1 pF.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Dpdt, 0.5A, 200Vdc Rohs Compliant Multicomp - 69AC1496 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpdt, 0.5A, 200Vdc Rohs Compliant Multicomp
69AC1496
Reed Relay, Dpdt, 0.5A, 200Vdc Rohs Compliant Multicomp 69AC1496
REED RELAY, DPDT, 0.5A, 200VDC ROHS COMPLIANT: YES

REED RELAY, DPDT, 0.5A, 200VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 69AC1496
Product Name Reed Relay, Dpdt, 0.5A, 200Vdc Rohs Compliant Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details