multicomp PRO Reed Relay, Spst, 0.5A, 200Vdc Rohs Compliant Multicomp MC3570-1411-051

Description
REED RELAY, SPST, 0.5A, 200VDC ROHS COMPLIANT: YES
Description
REED RELAY, SPST, 0.5A, 200VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The MC3570-1411-051 is an instrumentation-grade, normally open, single-pole single-throw reed relay in a molded thermoset SIP package, designed for high board density and reliable switching of up to 10W, 200V DC, or 0.5A. It features sputtered ruthenium contacts, hermetic sealing, and a coil rated for 5V DC with 500Ω resistance. Contact resistance is max 150mΩ, operate time is 0.35ms, and release time is 0.1ms. Insulation resistance is min 10¹²Ω at 100V DC, with dielectric strength of 200V DC between contacts and 1500V DC between coil and contacts. Capacitance between open contacts is 0.5pF. The relay operates from -40°C to +85°C and offers a mechanical life of 100 million operations at 1V DC, 10mA load.

Datasheet Summary
Powered by GS/AI

The MC3570-1411-051 is an instrumentation-grade, normally open, single-pole single-throw reed relay in a molded thermoset SIP package, designed for high board density and reliable switching of up to 10W, 200V DC, or 0.5A. It features sputtered ruthenium contacts, hermetic sealing, and a coil rated for 5V DC with 500Ω resistance. Contact resistance is max 150mΩ, operate time is 0.35ms, and release time is 0.1ms. Insulation resistance is min 10¹²Ω at 100V DC, with dielectric strength of 200V DC between contacts and 1500V DC between coil and contacts. Capacitance between open contacts is 0.5pF. The relay operates from -40°C to +85°C and offers a mechanical life of 100 million operations at 1V DC, 10mA load.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst, 0.5A, 200Vdc Rohs Compliant Multicomp - 69AC1495 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst, 0.5A, 200Vdc Rohs Compliant Multicomp
69AC1495
Reed Relay, Spst, 0.5A, 200Vdc Rohs Compliant Multicomp 69AC1495
REED RELAY, SPST, 0.5A, 200VDC ROHS COMPLIANT: YES

REED RELAY, SPST, 0.5A, 200VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 69AC1495
Product Name Reed Relay, Spst, 0.5A, 200Vdc Rohs Compliant Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919675A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details