Instrumentation-grad
REED RELAY, SPST-NO, 0.5A, 200VDC ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 69AC1494 |
| Product Name | Reed Relay, Spst-No, 0.5A, 200Vdc Rohs Compliant Multicomp |
| Features | Latching |